Win Source Electronics Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 991652-LTC2655IUF-H12#PBF

Description
Win Source Part Number: 991652-LTC2655IUF-H1 2#PBF Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 3.9µs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±0.5, ±0.1 Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: ANALINLTC2655IUF-H12 #PBF,2156-LTC2655IUF -H12#PBF
Request a Quote Datasheet
Description
Win Source Part Number: 991652-LTC2655IUF-H1 2#PBF Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 3.9µs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±0.5, ±0.1 Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: ANALINLTC2655IUF-H12 #PBF,2156-LTC2655IUF -H12#PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
991652-LTC2655IUF-H12#PBF
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 991652-LTC2655IUF-H12#PBF
Win Source Part Number: 991652-LTC2655IUF-H1 2#PBF Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 3.9µs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±0.5, ±0.1 Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: ANALINLTC2655IUF-H12 #PBF,2156-LTC2655IUF -H12#PBF

Win Source Part Number: 991652-LTC2655IUF-H12#PBF
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Settling Time: 3.9µs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.1
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
HTSUS: 8542.39.0001
Mfr: Linear Technology
Other Names: ANALINLTC2655IUF-H12#PBF,2156-LTC2655IUF-H12#PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 991652-LTC2655IUF-H12#PBF
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2757ACLX - 206746-LTC2757ACLX - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323025-LTC1599BIG#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 24-SSOP (0.209", 5.30mm Width)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630HSC6-LZ12#TRPBF - 133092-LTC2630HSC6-LZ12#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SC-70-6
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type 40-QFN (6x6)
Packing Method Tube; Tube/Rail
View Details