Win Source Electronics PMIC - PMIC - Voltage Reference - LT1027DCLS8-5#PBF 991106-LT1027DCLS8-5#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991106-LT1027DCLS8-5 #PBF Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 5 ppm/°C Output Type: Fixed Reference Type: Series Number of Pins: 8 Output Current: 15 mA Categories: PMIC - Voltage Reference Case / Package: LCC Operating Supply Current: 3.5 mA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Schedule B: 8542390000 REACH SVHC: No SVHC Min Output Voltage: 5 V Reference Voltage: 5 V
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991106-LT1027DCLS8-5 #PBF Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 5 ppm/°C Output Type: Fixed Reference Type: Series Number of Pins: 8 Output Current: 15 mA Categories: PMIC - Voltage Reference Case / Package: LCC Operating Supply Current: 3.5 mA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Schedule B: 8542390000 REACH SVHC: No SVHC Min Output Voltage: 5 V Reference Voltage: 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1027DCLS8-5#PBF - 991106-LT1027DCLS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1027DCLS8-5#PBF
991106-LT1027DCLS8-5#PBF
PMIC - PMIC - Voltage Reference - LT1027DCLS8-5#PBF 991106-LT1027DCLS8-5#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991106-LT1027DCLS8-5 #PBF Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 5 ppm/°C Output Type: Fixed Reference Type: Series Number of Pins: 8 Output Current: 15 mA Categories: PMIC - Voltage Reference Case / Package: LCC Operating Supply Current: 3.5 mA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Schedule B: 8542390000 REACH SVHC: No SVHC Min Output Voltage: 5 V Reference Voltage: 5 V

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991106-LT1027DCLS8-5#PBF
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 5 ppm/°C
Output Type: Fixed
Reference Type: Series
Number of Pins: 8
Output Current: 15 mA
Categories: PMIC - Voltage Reference
Case / Package: LCC
Operating Supply Current: 3.5 mA
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Schedule B: 8542390000
REACH SVHC: No SVHC
Min Output Voltage: 5 V
Reference Voltage: 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 991106-LT1027DCLS8-5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1027DCLS8-5#PBF
Package Type Other; LCC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1634BIS8-2.5#PBF - 020287-LT1634BIS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1019IS8-5#TRPBF - 138218-LT1019IS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details