Manufacturer: AMCC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989643-APM887104H2-S
Interface: I2C, SPI, UART
RAM Size: 256 kB
Number of Pins: 1089
Categories: OEM Parts(A-B)
Max Frequency: 2 GHz
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Data Bus Width: 64 b
RoHS: Compliant
Min Operating Temperature: 0 °C
Core Architecture: ARM
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 989643-APM887104H2-SA16E |
| Product Name | OEM Parts - OEM Parts (A - B) - APM887104H2-SA16E |