Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987259-NJL63H400A
Packaging: Bulk
Operating Supply Voltage: 5.5 V
Viewing Angle: 35 °
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Operating Temperature: 85 °C
Nominal Supply Current: 3 mA
Min Output Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987259-NJL63H400A |
| Product Name | OEM Parts - OEM Parts (M - N) - NJL63H400A |