Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2294IUP#PBF 985789-LTC2294IUP#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985789-LTC2294IUP#PB F Mounting: SMD (SMT) Polarity: Bipolar Operating Supply Voltage: 3 V Number of Elements: 2 Interface: Parallel Power Dissipation: 495 mW Number of Bits: 12 Number of Pins: 64 Resolution: 1.5 B Number of Converters: 2 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 80 Msps Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 495 mW Max Supply Voltage: 3.4 V Min Supply Voltage: 2.7 V Nominal Supply Current: 141 mA Integral Nonlinearity (INL): 1.4 LSB Supply Type: Single
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985789-LTC2294IUP#PB F Mounting: SMD (SMT) Polarity: Bipolar Operating Supply Voltage: 3 V Number of Elements: 2 Interface: Parallel Power Dissipation: 495 mW Number of Bits: 12 Number of Pins: 64 Resolution: 1.5 B Number of Converters: 2 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 80 Msps Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 495 mW Max Supply Voltage: 3.4 V Min Supply Voltage: 2.7 V Nominal Supply Current: 141 mA Integral Nonlinearity (INL): 1.4 LSB Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2294IUP#PBF - 985789-LTC2294IUP#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2294IUP#PBF
985789-LTC2294IUP#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2294IUP#PBF 985789-LTC2294IUP#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985789-LTC2294IUP#PB F Mounting: SMD (SMT) Polarity: Bipolar Operating Supply Voltage: 3 V Number of Elements: 2 Interface: Parallel Power Dissipation: 495 mW Number of Bits: 12 Number of Pins: 64 Resolution: 1.5 B Number of Converters: 2 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 80 Msps Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 495 mW Max Supply Voltage: 3.4 V Min Supply Voltage: 2.7 V Nominal Supply Current: 141 mA Integral Nonlinearity (INL): 1.4 LSB Supply Type: Single

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985789-LTC2294IUP#PBF
Mounting: SMD (SMT)
Polarity: Bipolar
Operating Supply Voltage: 3 V
Number of Elements: 2
Interface: Parallel
Power Dissipation: 495 mW
Number of Bits: 12
Number of Pins: 64
Resolution: 1.5 B
Number of Converters: 2
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: QFN
Sampling Rate: 80 Msps
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 495 mW
Max Supply Voltage: 3.4 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 141 mA
Integral Nonlinearity (INL): 1.4 LSB
Supply Type: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 985789-LTC2294IUP#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2294IUP#PBF
Interface Type Parallel; Parallel
Package Type QFN
Pins 64
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318268-LTC2462CMS#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; TSSOP; 12-TSSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1415CSW#PBF - 072457-LTC1415CSW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 28-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Serial; LVDS - Serial
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details