Win Source Electronics Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1318268-LTC2462CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1318268-LTC2462CMS#P BF Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Configuration: ADC Number of Inputs: 1 Input Type: Differential Architecture: Sigma-Delta Number of Bits: 16 Sampling Rate (Per Second): 60 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Supplier Device Package: 12-MSOP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 12-TSSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC2462CMS#PBF ,2156-LTC2462CMS#PBF
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1318268-LTC2462CMS#P BF Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Configuration: ADC Number of Inputs: 1 Input Type: Differential Architecture: Sigma-Delta Number of Bits: 16 Sampling Rate (Per Second): 60 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Supplier Device Package: 12-MSOP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 12-TSSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC2462CMS#PBF ,2156-LTC2462CMS#PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318268-LTC2462CMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1318268-LTC2462CMS#PBF
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1318268-LTC2462CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 1318268-LTC2462CMS#P BF Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Configuration: ADC Number of Inputs: 1 Input Type: Differential Architecture: Sigma-Delta Number of Bits: 16 Sampling Rate (Per Second): 60 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Supplier Device Package: 12-MSOP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 12-TSSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC2462CMS#PBF ,2156-LTC2462CMS#PBF

Manufacturer: Linear Technology
Win Source Part Number: 1318268-LTC2462CMS#PBF
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 16
Sampling Rate (Per Second): 60
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Supplier Device Package: 12-MSOP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 12-TSSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
HTSUS: 8542.39.0001
Other Part Number: ANALINLTC2462CMS#PBF,2156-LTC2462CMS#PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1318268-LTC2462CMS#PBF
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1279CSW#TRPBF - 133986-LTC1279CSW#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 24-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tube; Tube/Rail
View Details