Win Source Electronics Chip Resistor - Surface Mount - LR2512LF-01-R030-FT 984338-LR2512LF-01-R030-FT

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984338-LR2512LF-01-R 030-FT Termination: SMD/SMT Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 740 µm Resistance: 30 mΩ Power Rating: 2 W Number of Pins: 2512 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984338-LR2512LF-01-R 030-FT Termination: SMD/SMT Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 740 µm Resistance: 30 mΩ Power Rating: 2 W Number of Pins: 2512 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LR2512LF-01-R030-FT - 984338-LR2512LF-01-R030-FT - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LR2512LF-01-R030-FT
984338-LR2512LF-01-R030-FT
Chip Resistor - Surface Mount - LR2512LF-01-R030-FT 984338-LR2512LF-01-R030-FT
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984338-LR2512LF-01-R 030-FT Termination: SMD/SMT Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 740 µm Resistance: 30 mΩ Power Rating: 2 W Number of Pins: 2512 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984338-LR2512LF-01-R030-FT
Termination: SMD/SMT
Length: 6.3 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 740 µm
Resistance: 30 mΩ
Power Rating: 2 W
Number of Pins: 2512
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6432
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 984338-LR2512LF-01-R030-FT
Product Name Chip Resistor - Surface Mount - LR2512LF-01-R030-FT
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LRC-LR1206LF-01-R033-F - 1070906-LRC-LR1206LF-01-R033-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0330 ohms
View Details
Chip Resistor - Surface Mount - LRC-LRF2512-01-R015-F - 1070951-LRC-LRF2512-01-R015-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
View Details