Win Source Electronics Chip Resistor - Surface Mount - CSS1R001JLF 988450-CSS1R001JLF

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988450-CSS1R001JLF Termination: SMD/SMT Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 20 ppm/°C Height: 760 µm Weight: 40.511469 mg Resistance: 1 MΩ Power Rating: 1 W Number of Pins: 2512 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): CSS1R001JLFCSS-1-R00 1JLF; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 2512
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988450-CSS1R001JLF Termination: SMD/SMT Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 20 ppm/°C Height: 760 µm Weight: 40.511469 mg Resistance: 1 MΩ Power Rating: 1 W Number of Pins: 2512 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): CSS1R001JLFCSS-1-R00 1JLF; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSS1R001JLF - 988450-CSS1R001JLF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CSS1R001JLF
988450-CSS1R001JLF
Chip Resistor - Surface Mount - CSS1R001JLF 988450-CSS1R001JLF
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988450-CSS1R001JLF Termination: SMD/SMT Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 20 ppm/°C Height: 760 µm Weight: 40.511469 mg Resistance: 1 MΩ Power Rating: 1 W Number of Pins: 2512 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): CSS1R001JLFCSS-1-R00 1JLF; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 2512

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988450-CSS1R001JLF
Termination: SMD/SMT
Length: 6.3 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 20 ppm/°C
Height: 760 µm
Weight: 40.511469 mg
Resistance: 1 MΩ
Power Rating: 1 W
Number of Pins: 2512
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6432
Case / Package: 2512
Alternative Parts (Cross-Reference): CSS1R001JLFCSS-1-R001JLF;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 2512

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 988450-CSS1R001JLF
Product Name Chip Resistor - Surface Mount - CSS1R001JLF
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LRC-LR2010LF-01-1R00-F - 1070913-LRC-LR2010LF-01-1R00-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
Chip Resistor - Surface Mount - CR16-114FV - 1129883-CR16-114FV - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 110000 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - LRC-LR2512-01-R040-F - 1070919-LRC-LR2512-01-R040-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0400 ohms
Tolerance 1 +/- %
View Details