Win Source Electronics PMIC - PMIC - Supervisors - NJU7700F25-TE1# 982979-NJU7700F25-TE1#

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982979-NJU7700F25-TE 1# Packaging: Tape & Reel (TR) Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Reset: Active Low Number of Pins: 5 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOT-23-5 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 200 mW Max Supply Voltage: 9 V Min Supply Voltage: 800 mV Threshold Voltage: 2.5 V Overvoltage Threshold: 2.525 V Undervoltage Threshold: 2.475 V
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982979-NJU7700F25-TE 1# Packaging: Tape & Reel (TR) Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Reset: Active Low Number of Pins: 5 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOT-23-5 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 200 mW Max Supply Voltage: 9 V Min Supply Voltage: 800 mV Threshold Voltage: 2.5 V Overvoltage Threshold: 2.525 V Undervoltage Threshold: 2.475 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NJU7700F25-TE1# - 982979-NJU7700F25-TE1# - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NJU7700F25-TE1#
982979-NJU7700F25-TE1#
PMIC - PMIC - Supervisors - NJU7700F25-TE1# 982979-NJU7700F25-TE1#
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982979-NJU7700F25-TE 1# Packaging: Tape & Reel (TR) Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Reset: Active Low Number of Pins: 5 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOT-23-5 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 200 mW Max Supply Voltage: 9 V Min Supply Voltage: 800 mV Threshold Voltage: 2.5 V Overvoltage Threshold: 2.525 V Undervoltage Threshold: 2.475 V

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982979-NJU7700F25-TE1#
Packaging: Tape & Reel (TR)
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Reset: Active Low
Number of Pins: 5
Number of Voltages Monitored: 1
Watchdog Timer: No
Categories: PMIC - Supervisors
Case / Package: SOT-23-5
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 200 mW
Max Supply Voltage: 9 V
Min Supply Voltage: 800 mV
Threshold Voltage: 2.5 V
Overvoltage Threshold: 2.525 V
Undervoltage Threshold: 2.475 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 982979-NJU7700F25-TE1#
Product Name PMIC - PMIC - Supervisors - NJU7700F25-TE1#
Number of Supplies 1; 1
Features Watchdog Timer
Output Options Inverting; Active Low
Type SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970IUFD#PBF - 1062342-LTC2970IUFD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3700 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3456EUF#PBF - 124259-LTC3456EUF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 1.8 to 3.2 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1645CS8#TRPBF - 111789-LTC1645CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1100 µA
View Details