Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980603-LT1021DMH1088
Mounting: SMD (SMT)
Temperature Coefficient: 20 ppm/°C
Number of Pins: 8
Categories: PMIC - Voltage Reference
Case / Package: TO-5
Max Input Voltage: 40 V
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Output Voltage: 10 V
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 980603-LT1021DMH10883 |
| Product Name | PMIC - PMIC - Voltage Reference - LT1021DMH10883 |
| Package Type | Other; TO-5 |