Win Source Electronics PMIC - PMIC - Voltage Reference - REF01CN8#PBF 122072-REF01CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122072-REF01CN8#PBF Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 65ppm/°C Voltage - Input: 8 V to 30 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 30μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Nominal Output Voltage (Min/Fixed): 10V Operating Supply Current: 1.6mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122072-REF01CN8#PBF Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 65ppm/°C Voltage - Input: 8 V to 30 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 30μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Nominal Output Voltage (Min/Fixed): 10V Operating Supply Current: 1.6mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - REF01CN8#PBF - 122072-REF01CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF01CN8#PBF
122072-REF01CN8#PBF
PMIC - PMIC - Voltage Reference - REF01CN8#PBF 122072-REF01CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 122072-REF01CN8#PBF Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 65ppm/°C Voltage - Input: 8 V to 30 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 30μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Nominal Output Voltage (Min/Fixed): 10V Operating Supply Current: 1.6mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 122072-REF01CN8#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 65ppm/°C
Voltage - Input: 8 V to 30 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 1.6mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 122072-REF01CN8#PBF
Product Name PMIC - PMIC - Voltage Reference - REF01CN8#PBF
Package Type DIP; Other; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LM329AZ - 1198651-LM329AZ - Win Source Electronics
Specs
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Obsolete
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1021DCS8-5#TRPBF - 142484-LT1021DCS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details