Win Source Electronics Logic - Logic - Multivibrators - LTC6993IS6-1#TRMPBF 98028-LTC6993IS6-1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 98028-LTC6993IS6-1#T RMPBF Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Propagation Delay: 11ns Family Name: LTC6993-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.25 V to 5.5 V Alternative Parts (Cross-Reference): LTC6993IS6-1#PBF; LTC6993IS6-1#TRPBF; LTC6993CS6-1#PBF; LTC6993CS6-1#TRPBF; Introduction Date: August 06, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Sensing & Instrumentation, Portable Devices, Power Management
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 98028-LTC6993IS6-1#T RMPBF Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Propagation Delay: 11ns Family Name: LTC6993-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.25 V to 5.5 V Alternative Parts (Cross-Reference): LTC6993IS6-1#PBF; LTC6993IS6-1#TRPBF; LTC6993CS6-1#PBF; LTC6993CS6-1#TRPBF; Introduction Date: August 06, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Sensing & Instrumentation, Portable Devices, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - LTC6993IS6-1#TRMPBF - 98028-LTC6993IS6-1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - LTC6993IS6-1#TRMPBF
98028-LTC6993IS6-1#TRMPBF
Logic - Logic - Multivibrators - LTC6993IS6-1#TRMPBF 98028-LTC6993IS6-1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 98028-LTC6993IS6-1#T RMPBF Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Propagation Delay: 11ns Family Name: LTC6993-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.25 V to 5.5 V Alternative Parts (Cross-Reference): LTC6993IS6-1#PBF; LTC6993IS6-1#TRPBF; LTC6993CS6-1#PBF; LTC6993CS6-1#TRPBF; Introduction Date: August 06, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Sensing & Instrumentation, Portable Devices, Power Management

Manufacturer: Linear Technology
Win Source Part Number: 98028-LTC6993IS6-1#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 16mA, 16mA
Independent Circuits: 1
Propagation Delay: 11ns
Family Name: LTC6993-1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.25 V to 5.5 V
Alternative Parts (Cross-Reference): LTC6993IS6-1#PBF; LTC6993IS6-1#TRPBF; LTC6993CS6-1#PBF; LTC6993CS6-1#TRPBF;
Introduction Date: August 06, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Sensing & Instrumentation, Portable Devices, Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 98028-LTC6993IS6-1#TRMPBF
Product Name Logic - Logic - Multivibrators - LTC6993IS6-1#TRMPBF
Supply Voltage 2.25 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Multivibrators - LTC6993IDCB-3#TRPBF - 811510-LTC6993IDCB-3#TRPBF - Win Source Electronics
Specs
Supply Voltage 2.25V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Multivibrators - LTC6993CS6-1#TRPBF - 784489-LTC6993CS6-1#TRPBF - Win Source Electronics
Specs
Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Logic - Logic - Multivibrators - LTC6993IS6-2#TRPBF - 784493-LTC6993IS6-2#TRPBF - Win Source Electronics
Specs
Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details