Win Source Electronics Logic - Logic - Multivibrators - LTC6993IDCB-3#TRPBF 811510-LTC6993IDCB-3#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811510-LTC6993IDCB-3 #TRPBF Packaging: Reel Mounting Style: SMD Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Propagation Delay: 11ns Supplier Device Package: 6-DFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 5.5V Part Number Series: LTC6993
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811510-LTC6993IDCB-3 #TRPBF Packaging: Reel Mounting Style: SMD Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Propagation Delay: 11ns Supplier Device Package: 6-DFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 5.5V Part Number Series: LTC6993
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - LTC6993IDCB-3#TRPBF - 811510-LTC6993IDCB-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - LTC6993IDCB-3#TRPBF
811510-LTC6993IDCB-3#TRPBF
Logic - Logic - Multivibrators - LTC6993IDCB-3#TRPBF 811510-LTC6993IDCB-3#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811510-LTC6993IDCB-3 #TRPBF Packaging: Reel Mounting Style: SMD Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Propagation Delay: 11ns Supplier Device Package: 6-DFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 5.5V Part Number Series: LTC6993

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811510-LTC6993IDCB-3#TRPBF
Packaging: Reel
Mounting Style: SMD
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 16mA, 16mA
Independent Circuits: 1
Propagation Delay: 11ns
Supplier Device Package: 6-DFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.25V ~ 5.5V
Part Number Series: LTC6993

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 811510-LTC6993IDCB-3#TRPBF
Product Name Logic - Logic - Multivibrators - LTC6993IDCB-3#TRPBF
Supply Voltage 2.25V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Multivibrators - LTC6993CS6-4#TRMPBF - 784491-LTC6993CS6-4#TRMPBF - Win Source Electronics
Specs
Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Logic - Logic - Multivibrators - LTC6993IS6-1#TRMPBF - 98028-LTC6993IS6-1#TRMPBF - Win Source Electronics
Specs
Supply Voltage 2.25 V ~ 5.5 V
Package Type Other; TSOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Multivibrators - LTC6993CS6-4#TRPBF - 784492-LTC6993CS6-4#TRPBF - Win Source Electronics
Specs
Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Logic - Logic - Multivibrators - LTC6993CS6-2#TRPBF - 1064224-LTC6993CS6-2#TRPBF - Win Source Electronics
Specs
Supply Voltage 2.25 V ~ 5.5 V
Package Type Other; TSOT-23-6
Operating Temperature 0 to 70 C (32 to 158 F)
View Details