Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977620-ISP321-4XSM
Forward Current: 50 mA
Number of Channels: 4
Number of Pins: 16
Isolation Voltage: 5.3 kV
Output Voltage: 80 V
Input Current: 10 mA
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 977620-ISP321-4XSM |
| Product Name | OEM Parts - OEM Parts (F - I) - ISP321-4XSM |