Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3631IMS8E 97202-LTC3631IMS8E

Description
Manufacturer: Linear Technology Win Source Part Number: 97202-LTC3631IMS8E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 45V Minimum Input Voltage: 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 97202-LTC3631IMS8E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 45V Minimum Input Voltage: 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3631IMS8E - 97202-LTC3631IMS8E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3631IMS8E
97202-LTC3631IMS8E
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3631IMS8E 97202-LTC3631IMS8E
Manufacturer: Linear Technology Win Source Part Number: 97202-LTC3631IMS8E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 45V Minimum Input Voltage: 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 97202-LTC3631IMS8E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 45V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 97202-LTC3631IMS8E
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3631IMS8E
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3612EUDC#PBF - 020593-LTC3612EUDC#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-QFN (3x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3200ES6-5 - 089989-LTC3200ES6-5 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1976EFE#PBF - 002754-LT1976EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CQ-5#PBF - 020204-LT1076CQ-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details