Manufacturer: Conexant Systems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970517-CX93010-22Z
Mounting: SMD (SMT)
Number of Pins: 20
Categories: OEM Parts(C-E)
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 970517-CX93010-22Z |
| Product Name | OEM Parts - OEM Parts (C - E) - CX93010-22Z |