Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968759-LT3494EDDB#TR
Packaging: Cut Tape
Length: 3 mm
Mounting: SMD (SMT)
Output Type: Adjustable
Height: 750 µm
Topology: Boost
Number of Pins: 8
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 180 mA
Output Voltage: 40 V
Width: 2 mm
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: DFN
Max Input Voltage: 16 V
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542390000
REACH SVHC: No SVHC
Max Output Current: 27 mA
Min Input Voltage: 2.3 V
Max Output Voltage: 40 V
Min Output Voltage: 0 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 968759-LT3494EDDB#TRMPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3494EDDB#TRMPBF |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; DFN |
| Special Features | Multiple Outputs |
| Output Voltage | 40 volts |