Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 968065-MCL2012S2R2MT

Description
Win Source Part Number: 968065-MCL2012S2R2MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: MCL Type: Multilayer Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.041" (1.05mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 50MHz Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 280mOhm Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 220 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-MCL2012S2R2MTTR
Request a Quote Datasheet
Description
Win Source Part Number: 968065-MCL2012S2R2MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: MCL Type: Multilayer Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.041" (1.05mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 50MHz Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 280mOhm Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 220 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-MCL2012S2R2MTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 968065-MCL2012S2R2MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
968065-MCL2012S2R2MT
Inductors, Coils, Chokes - Fixed Inductors 968065-MCL2012S2R2MT
Win Source Part Number: 968065-MCL2012S2R2MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: MCL Type: Multilayer Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.041" (1.05mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 50MHz Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 280mOhm Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 220 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-MCL2012S2R2MTTR

Win Source Part Number: 968065-MCL2012S2R2MT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MCL
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.041" (1.05mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 50MHz
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 280mOhm
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 220 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-MCL2012S2R2MTTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 968065-MCL2012S2R2MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1369738-SDCL1005C2N0CTDF - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369829-SDFL1005LR18KTF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer
Core Material Ferrite
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369646-SDCL0603Q8N2HT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details