Win Source Electronics PMIC - PMIC - Supervisors - LTC2928IUHF 96790-LTC2928IUHF

Description
Manufacturer: Linear Technology Win Source Part Number: 96790-LTC2928IUHF Packaging: Tube/Rail Type: Sequencer Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-QFN (5x7) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 96790-LTC2928IUHF Packaging: Tube/Rail Type: Sequencer Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-QFN (5x7) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2928IUHF - 96790-LTC2928IUHF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2928IUHF
96790-LTC2928IUHF
PMIC - PMIC - Supervisors - LTC2928IUHF 96790-LTC2928IUHF
Manufacturer: Linear Technology Win Source Part Number: 96790-LTC2928IUHF Packaging: Tube/Rail Type: Sequencer Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-QFN (5x7) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 96790-LTC2928IUHF
Packaging: Tube/Rail
Type: Sequencer
Mounting: SMD (SMT)
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 5 ms Minimum
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-QFN (5x7)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 96790-LTC2928IUHF
Product Name PMIC - PMIC - Supervisors - LTC2928IUHF
Number of Supplies 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP708SEP - 1257664-SP708SEP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85 - 1207967-LTC1706EMS-85 - Win Source Electronics
Specs
Output Options Inverting
IQ 1 µA
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - LTC2905CTS8#TRPBF - 1062143-LTC2905CTS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC2914HDHC-2#PBF - 1062210-LTC2914HDHC-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x3)
View Details