Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2272IUJ#TRPBF 96588-LTC2272IUJ#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 96588-LTC2272IUJ#TRP BF Packaging: Reel - TR Features: PGA Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: JESD204 Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (6x6) Analog Supply Voltage: 3.135 V to 3.465 V Digital Supply Voltage: 3.135 V to 3.465 V Sampling Rate: 65M
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 96588-LTC2272IUJ#TRP BF Packaging: Reel - TR Features: PGA Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: JESD204 Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (6x6) Analog Supply Voltage: 3.135 V to 3.465 V Digital Supply Voltage: 3.135 V to 3.465 V Sampling Rate: 65M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2272IUJ#TRPBF - 96588-LTC2272IUJ#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2272IUJ#TRPBF
96588-LTC2272IUJ#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2272IUJ#TRPBF 96588-LTC2272IUJ#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 96588-LTC2272IUJ#TRP BF Packaging: Reel - TR Features: PGA Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: JESD204 Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (6x6) Analog Supply Voltage: 3.135 V to 3.465 V Digital Supply Voltage: 3.135 V to 3.465 V Sampling Rate: 65M

Manufacturer: Linear Technology
Win Source Part Number: 96588-LTC2272IUJ#TRPBF
Packaging: Reel - TR
Features: PGA
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: JESD204
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-QFN (6x6)
Analog Supply Voltage: 3.135 V to 3.465 V
Digital Supply Voltage: 3.135 V to 3.465 V
Sampling Rate: 65M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 96588-LTC2272IUJ#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2272IUJ#TRPBF
Interface Type JESD204
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type 32-QFN (5x5)
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1093CN - 072429-LTC1093CN - Win Source Electronics
Specs
Interface Type Serial; Serial
Package Type DIP; PDIP; 16-PDIP
Packing Method Tube; Tube/Rail
View Details