Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2122IUK#PBF 1072076-LTC2122IUK#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072076-LTC2122IUK#P BF Mounting: SMD (SMT) Number of Inputs: 2 Interface: SPI Height: 800 µm Number of Bits: 14 Number of A/D Converters: 2 Number of Channels: 2 Number of Pins: 48 Resolution: 1.75 B Number of Converters: 2 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 170 Msps Alternative Parts (Cross-Reference): LTC2268IUJ-14#PBF; LTC2175CUKG-14#PBF; LTC2262IUJ-14#PBF; ADC3444IRTQ25; ADC3444IRTQT; ADC3424IRTQ25LTC2122 IUK#PBF.; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Max Junction Temperature (Tj): 150 °C
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072076-LTC2122IUK#P BF Mounting: SMD (SMT) Number of Inputs: 2 Interface: SPI Height: 800 µm Number of Bits: 14 Number of A/D Converters: 2 Number of Channels: 2 Number of Pins: 48 Resolution: 1.75 B Number of Converters: 2 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 170 Msps Alternative Parts (Cross-Reference): LTC2268IUJ-14#PBF; LTC2175CUKG-14#PBF; LTC2262IUJ-14#PBF; ADC3444IRTQ25; ADC3444IRTQT; ADC3424IRTQ25LTC2122 IUK#PBF.; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Max Junction Temperature (Tj): 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2122IUK#PBF - 1072076-LTC2122IUK#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2122IUK#PBF
1072076-LTC2122IUK#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2122IUK#PBF 1072076-LTC2122IUK#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072076-LTC2122IUK#P BF Mounting: SMD (SMT) Number of Inputs: 2 Interface: SPI Height: 800 µm Number of Bits: 14 Number of A/D Converters: 2 Number of Channels: 2 Number of Pins: 48 Resolution: 1.75 B Number of Converters: 2 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 170 Msps Alternative Parts (Cross-Reference): LTC2268IUJ-14#PBF; LTC2175CUKG-14#PBF; LTC2262IUJ-14#PBF; ADC3444IRTQ25; ADC3444IRTQT; ADC3424IRTQ25LTC2122 IUK#PBF.; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Max Junction Temperature (Tj): 150 °C

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072076-LTC2122IUK#PBF
Mounting: SMD (SMT)
Number of Inputs: 2
Interface: SPI
Height: 800 µm
Number of Bits: 14
Number of A/D Converters: 2
Number of Channels: 2
Number of Pins: 48
Resolution: 1.75 B
Number of Converters: 2
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: QFN
Sampling Rate: 170 Msps
Alternative Parts (Cross-Reference): LTC2268IUJ-14#PBF; LTC2175CUKG-14#PBF; LTC2262IUJ-14#PBF; ADC3444IRTQ25; ADC3444IRTQT; ADC3424IRTQ25LTC2122IUK#PBF.;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 1.9 V
Min Supply Voltage: 1.7 V
Max Junction Temperature (Tj): 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1072076-LTC2122IUK#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2122IUK#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290DCSW#PBF - 108796-LTC1290DCSW#PBF - Win Source Electronics
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type SOIC; 20-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details