Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965593-NJG1699MD7
Frequency: 2.7 GHz
Number of Pins: 14
Categories: OEM Parts(M-N)
Operating Supply Current: 20 µA
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 1.3 W
Insertion Loss (dB): 0.6 dB
Max Supply Voltage: 4.5 V
Min Supply Voltage: 1.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 965593-NJG1699MD7 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJG1699MD7 |