Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC1923EUH#PBF 96456-LTC1923EUH

Description
Manufacturer: Linear Technology Win Source Part Number: 96456-LTC1923EUH Packaging: Tube/Rail Applications: Thermoelectric Cooler/Heater Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 96456-LTC1923EUH Packaging: Tube/Rail Applications: Thermoelectric Cooler/Heater Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC1923EUH#PBF - 96456-LTC1923EUH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC1923EUH#PBF
96456-LTC1923EUH
PMIC - PMIC - Power Management - Specialized - LTC1923EUH#PBF 96456-LTC1923EUH
Manufacturer: Linear Technology Win Source Part Number: 96456-LTC1923EUH Packaging: Tube/Rail Applications: Thermoelectric Cooler/Heater Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2mA

Manufacturer: Linear Technology
Win Source Part Number: 96456-LTC1923EUH
Packaging: Tube/Rail
Applications: Thermoelectric Cooler/Heater
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 96456-LTC1923EUH
Product Name PMIC - PMIC - Power Management - Specialized - LTC1923EUH#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - SP691AEP - 1257605-SP691AEP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978ACUP#PBF - 122103-LTC2978ACUP#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 64-QFN (9x9)
IQ 10000 µA
View Details
PMIC - PMIC - Supervisors - LTC2905ITS8#TRPBF - 1062149-LTC2905ITS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-2IS8#PBF - 1060957-LTC1647-2IS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details