Manufacturer: Linear Technology
Win Source Part Number: 96417-LTC1867ACGN#PB
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 200k
Alternative Parts (Cross-Reference): MCP3304-CI/P; LTC1867ACGNTR; LTC1867ACGN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 96417-LTC1867ACGN#PBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867ACGN#PBF |
| Interface Type | SPI; SPI |