Win Source Part Number: 960780-MSP-450-3.3
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: MSP-450 (450W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input
Package: Box
Applications: Medical
Standard Package: 12
Power (Watts): 297W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 80%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Dimension: 8.58" L x 4.13" W x 1.61" H (218.0mm x 105.0mm x 41.0mm)
Alternative Parts (Cross-Reference): HRPG-450-3.3; RSP-500-3.3; HRPG-450-5;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Current - Output 1: 90 A
Mfr: MEAN WELL USA Inc.
Other Names: MSP-450-3.3-ND,1866-
Base Product Number: MSP-450
Approval Agency: CB, CE, cURus
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 960780-MSP-450-3.3 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |