Win Source Electronics Filters - Ferrite Beads and Chips 959580-HZ1005D102TF

Description
Win Source Part Number: 959580-HZ1005D102TF Category: Filters>Ferrite Beads and Chips Series: HZ Package: Tape & Reel (TR) Current Rating (Max): 50mA Standard Package: 10,000 Mounting: SMD (SMT) Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz DC Resistance (DCR) (Max): 1.8Ohm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-HZ1005D102TFTR
Request a Quote Datasheet
Description
Win Source Part Number: 959580-HZ1005D102TF Category: Filters>Ferrite Beads and Chips Series: HZ Package: Tape & Reel (TR) Current Rating (Max): 50mA Standard Package: 10,000 Mounting: SMD (SMT) Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz DC Resistance (DCR) (Max): 1.8Ohm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-HZ1005D102TFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
959580-HZ1005D102TF
Filters - Ferrite Beads and Chips 959580-HZ1005D102TF
Win Source Part Number: 959580-HZ1005D102TF Category: Filters>Ferrite Beads and Chips Series: HZ Package: Tape & Reel (TR) Current Rating (Max): 50mA Standard Package: 10,000 Mounting: SMD (SMT) Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz DC Resistance (DCR) (Max): 1.8Ohm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-HZ1005D102TFTR

Win Source Part Number: 959580-HZ1005D102TF
Category: Filters>Ferrite Beads and Chips
Series: HZ
Package: Tape & Reel (TR)
Current Rating (Max): 50mA
Standard Package: 10,000
Mounting: SMD (SMT)
Height (Max): 0.026" (0.65mm)
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 1.8Ohm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-HZ1005D102TFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 959580-HZ1005D102TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Core Material Ferrite
DCR 0.1300 ohms
Rated DC Current 1100 milliamps
View Details
Filters - Ferrite Beads and Chips - 1368952-GZ1005D601CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.5000 ohms
Rated DC Current 250 milliamps
View Details
Filters - Ferrite Beads and Chips - 1368974-GZ1005U300TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.2000 ohms
Rated DC Current 300 milliamps
View Details
Filters - Ferrite Beads and Chips - 1368940-UPZ1005D300-2R2TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.0350 ohms
Rated DC Current 2200 milliamps
View Details