Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 958114-MPH160805SR68MT

Description
Win Source Part Number: 958114-MPH160805SR68 MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: MPH Type: Multilayer Package: Tape & Reel (TR) Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 100MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 275mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-MPH160805SR68MT TR Current - Saturation (Isat): 650mA
Request a Quote Datasheet
Description
Win Source Part Number: 958114-MPH160805SR68 MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: MPH Type: Multilayer Package: Tape & Reel (TR) Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 100MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 275mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-MPH160805SR68MT TR Current - Saturation (Isat): 650mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
958114-MPH160805SR68MT
Inductors, Coils, Chokes - Fixed Inductors 958114-MPH160805SR68MT
Win Source Part Number: 958114-MPH160805SR68 MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: MPH Type: Multilayer Package: Tape & Reel (TR) Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 100MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 275mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-MPH160805SR68MT TR Current - Saturation (Isat): 650mA

Win Source Part Number: 958114-MPH160805SR68MT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MPH
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 680 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 100MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 275mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-MPH160805SR68MTTR
Current - Saturation (Isat): 650mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 958114-MPH160805SR68MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1370138-SDCL0603Q7N5JT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328877-SDFL1608P2R2KTF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370323-MWSA0402S-1R5MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound
Application RF Choke
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370367-MWSA0603S-1R0MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound
Application RF Choke
View Details