Win Source Electronics PMIC - PMIC - Voltage Reference - LT6650CS5 95243-LT6650CS5

Description
Manufacturer: Linear Technology Win Source Part Number: 95243-LT6650CS5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.75% Temperature Coefficient: 30ppm/°C Typical Voltage - Input: 1.4 V to 18 V Output Type: Fixed Reference Type: Series Output Current: 200μA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 23μVrms Family Name: LT6650 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-5 Nominal Output Voltage (Min/Fixed): 0.4V Operating Supply Current: 15μA Alternative Parts (Cross-Reference): REF3325ATDD1; LT6650CS5#TRM; LT6650CS5#TR; Introduction Date: May 10, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Unknown Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 95243-LT6650CS5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.75% Temperature Coefficient: 30ppm/°C Typical Voltage - Input: 1.4 V to 18 V Output Type: Fixed Reference Type: Series Output Current: 200μA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 23μVrms Family Name: LT6650 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-5 Nominal Output Voltage (Min/Fixed): 0.4V Operating Supply Current: 15μA Alternative Parts (Cross-Reference): REF3325ATDD1; LT6650CS5#TRM; LT6650CS5#TR; Introduction Date: May 10, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Unknown Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT6650CS5 - 95243-LT6650CS5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT6650CS5
95243-LT6650CS5
PMIC - PMIC - Voltage Reference - LT6650CS5 95243-LT6650CS5
Manufacturer: Linear Technology Win Source Part Number: 95243-LT6650CS5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.75% Temperature Coefficient: 30ppm/°C Typical Voltage - Input: 1.4 V to 18 V Output Type: Fixed Reference Type: Series Output Current: 200μA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 23μVrms Family Name: LT6650 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-5 Nominal Output Voltage (Min/Fixed): 0.4V Operating Supply Current: 15μA Alternative Parts (Cross-Reference): REF3325ATDD1; LT6650CS5#TRM; LT6650CS5#TR; Introduction Date: May 10, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Unknown Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 95243-LT6650CS5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.75%
Temperature Coefficient: 30ppm/°C Typical
Voltage - Input: 1.4 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 200μA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 23μVrms
Family Name: LT6650
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TSOT-23-5
Nominal Output Voltage (Min/Fixed): 0.4V
Operating Supply Current: 15μA
Alternative Parts (Cross-Reference): REF3325ATDD1; LT6650CS5#TRM; LT6650CS5#TR;
Introduction Date: May 10, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Unknown
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 95243-LT6650CS5
Product Name PMIC - PMIC - Voltage Reference - LT6650CS5
Package Type SOT23; Other; TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019CN8-4.5#PBF - 1057634-LT1019CN8-4.5#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634BCMS8-2.5#TRPBF - 1058517-LT1634BCMS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 25 ppm/C
View Details