Win Source Electronics PMIC - PMIC - Voltage Reference - LTC6652AHMS8-2.5#PBF 1064017-LTC6652AHMS8-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064017-LTC6652AHMS8 -2.5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 2.8 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.1ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 560μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064017-LTC6652AHMS8 -2.5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 2.8 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.1ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 560μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC6652AHMS8-2.5#PBF - 1064017-LTC6652AHMS8-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC6652AHMS8-2.5#PBF
1064017-LTC6652AHMS8-2.5#PBF
PMIC - PMIC - Voltage Reference - LTC6652AHMS8-2.5#PBF 1064017-LTC6652AHMS8-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 1064017-LTC6652AHMS8 -2.5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 2.8 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.1ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 560μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1064017-LTC6652AHMS8-2.5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 2.8 V to 13.2 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 2.1ppmp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-MSOP
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 560μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1064017-LTC6652AHMS8-2.5#PBF
Product Name PMIC - PMIC - Voltage Reference - LTC6652AHMS8-2.5#PBF
Package Type Other; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019IN8-5 - 072162-LT1019IN8-5 - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1004IS8-1.2#PBF - 143003-LT1004IS8-1.2#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details