Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100HMS8 95181-LT6100HMS8

Description
Manufacturer: Linear Technology Win Source Part Number: 95181-LT6100HMS8 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 150kHz Amplifier Type: Current Sense Slew Rate: 0.05 V/μs Voltage - Input Offset: 80μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 60μA Channel Output Current: 15mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 95181-LT6100HMS8 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 150kHz Amplifier Type: Current Sense Slew Rate: 0.05 V/μs Voltage - Input Offset: 80μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 60μA Channel Output Current: 15mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100HMS8 - 95181-LT6100HMS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100HMS8
95181-LT6100HMS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100HMS8 95181-LT6100HMS8
Manufacturer: Linear Technology Win Source Part Number: 95181-LT6100HMS8 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 150kHz Amplifier Type: Current Sense Slew Rate: 0.05 V/μs Voltage - Input Offset: 80μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 60μA Channel Output Current: 15mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 95181-LT6100HMS8
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 150kHz
Amplifier Type: Current Sense
Slew Rate: 0.05 V/μs
Voltage - Input Offset: 80μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 60μA
Channel Output Current: 15mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 95181-LT6100HMS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100HMS8
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0800 millivolts
Slew Rate 0.0500 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050CS8#TRPBF - 1060322-LTC1050CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884ACS8#PBF - 1058859-LT1884ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795CFE#PBF - 1058779-LT1795CFE#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6014ACS8#PBF - 1059994-LT6014ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.2000 milliamps
VOS 0.0300 millivolts
View Details