Manufacturer: Linear Technology
Win Source Part Number: 95163-LT5581IDDB
Packaging: Reel - TR
Frequency: 10MHz to 6GHz
RF Type: CATV
Accuracy: ±1dB
Input Range: -34dBm to 6dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-DFN (3x2)
Supply Voltage - Operating: 2.7 V to 5.25 V
Operating Supply Current: 1.4mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 95163-LT5581IDDB |
| Product Name | RF Detectors - LT5581IDDB |
| Frequency | 1.00E7 to 6.00E9 Hz |