Manufacturer: Linear Technology
Win Source Part Number: 95150-LT5546EUF#TRPB
Packaging: Reel - TR
Noise Figure: 7.8dB
P1dB: -10dBm
LO Frequency: 80MHz to 1GHz
RF Frequency: 40MHz to 500MHz
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Purpose: Demodulator
Supply Voltage - Operating: 1.8 V to 5.25 V
Operating Supply Current: 24mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 95150-LT5546EUF#TRPBF |
| Product Name | RF Demodulators - LT5546EUF#TRPBF |