Win Source Electronics RF Detectors - LTC5583IUF#PBF 1063774-LTC5583IUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063774-LTC5583IUF#P BF Packaging: Tube/Rail Frequency: 40MHz to 6GHz RF Type: CDMA, LTE, W-CDMA, WiMAX Accuracy: ±0.5dB Input Range: -59dBm to 4dBm Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 90.1mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063774-LTC5583IUF#P BF Packaging: Tube/Rail Frequency: 40MHz to 6GHz RF Type: CDMA, LTE, W-CDMA, WiMAX Accuracy: ±0.5dB Input Range: -59dBm to 4dBm Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 90.1mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LTC5583IUF#PBF - 1063774-LTC5583IUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LTC5583IUF#PBF
1063774-LTC5583IUF#PBF
RF Detectors - LTC5583IUF#PBF 1063774-LTC5583IUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063774-LTC5583IUF#P BF Packaging: Tube/Rail Frequency: 40MHz to 6GHz RF Type: CDMA, LTE, W-CDMA, WiMAX Accuracy: ±0.5dB Input Range: -59dBm to 4dBm Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 90.1mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063774-LTC5583IUF#PBF
Packaging: Tube/Rail
Frequency: 40MHz to 6GHz
RF Type: CDMA, LTE, W-CDMA, WiMAX
Accuracy: ±0.5dB
Input Range: -59dBm to 4dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 3.1 V to 3.5 V
Operating Supply Current: 90.1mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1063774-LTC5583IUF#PBF
Product Name RF Detectors - LTC5583IUF#PBF
Frequency 4.00E7 to 6.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 126433-TEA5766UK/N1-G - Win Source Electronics
Specs
Interface PCB, Surface Mount
Frequency 7.60E7 to 1.08E8 Hz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
RF Detectors - LTC5536ES6#TRPBF - 784205-LTC5536ES6#TRPBF - Win Source Electronics
Specs
Frequency 6.00E8 to 7.00E9 Hz
View Details