Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3990EMSE#PBF 95030-LT3990EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 95030-LT3990EMSE#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 210kHz to 2.3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 350mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 62V Nominal Output Voltage (Min/Fixed): 1.21V Maximum Output Voltage: 25V Minimum Input Voltage: 4.2V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 95030-LT3990EMSE#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 210kHz to 2.3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 350mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 62V Nominal Output Voltage (Min/Fixed): 1.21V Maximum Output Voltage: 25V Minimum Input Voltage: 4.2V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3990EMSE#PBF - 95030-LT3990EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3990EMSE#PBF
95030-LT3990EMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3990EMSE#PBF 95030-LT3990EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 95030-LT3990EMSE#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 210kHz to 2.3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 350mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 62V Nominal Output Voltage (Min/Fixed): 1.21V Maximum Output Voltage: 25V Minimum Input Voltage: 4.2V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 95030-LT3990EMSE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 210kHz to 2.3MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 350mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 62V
Nominal Output Voltage (Min/Fixed): 1.21V
Maximum Output Voltage: 25V
Minimum Input Voltage: 4.2V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 95030-LT3990EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3990EMSE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748IMS#PBF - 020418-LT3748IMS#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 16-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1576CS8#PBF - 105328-LT1576CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778EGN-1#PBF - 020509-LTC1778EGN-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1618EDD#PBF - 020283-LT1618EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Buck-Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details