Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LT3804EFE#PBF 94987-LT3804EFE

Description
Manufacturer: Linear Technology Win Source Part Number: 94987-LT3804EFE Packaging: Tube/Rail Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-TSSOP-EP Supply Voltage - Operating: 8 V to 25 V Operating Supply Current: 9mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 94987-LT3804EFE Packaging: Tube/Rail Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-TSSOP-EP Supply Voltage - Operating: 8 V to 25 V Operating Supply Current: 9mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LT3804EFE#PBF - 94987-LT3804EFE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LT3804EFE#PBF
94987-LT3804EFE
PMIC - PMIC - Power Supply Controllers, Monitors - LT3804EFE#PBF 94987-LT3804EFE
Manufacturer: Linear Technology Win Source Part Number: 94987-LT3804EFE Packaging: Tube/Rail Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-TSSOP-EP Supply Voltage - Operating: 8 V to 25 V Operating Supply Current: 9mA

Manufacturer: Linear Technology
Win Source Part Number: 94987-LT3804EFE
Packaging: Tube/Rail
Applications: Secondary-Side Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-TSSOP-EP
Supply Voltage - Operating: 8 V to 25 V
Operating Supply Current: 9mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 94987-LT3804EFE
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LT3804EFE#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4218IGN#TRPBF - 124020-LTC4218IGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1600 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1422CS8#PBF - 020471-LTC1422CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 650 µA
View Details
PMIC - PMIC - Supervisors - LTC2904CTS8#TRPBF - 111180-LTC2904CTS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details