Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3015EDD#PBF 94601-LT3015EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 94601-LT3015EDD#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Voltage - Dropout (Typical): 0.31V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.5A Output Voltage: -1.22 V to -29.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Maximum Input Voltage: -30V Nominal Output Voltage (Min/Fixed): -1.22V Dropout Voltage-Max: 0.5V @ 1.5A Operating Supply Current: 2.4mA to 70mA PSRR: 65dB (120Hz) Maximum Output Voltage: -29.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT3015EMSE#TRPBF; LT3015IMSE#PBF; LT3015IMSE#TRPBF; LT3015EDD#PBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 94601-LT3015EDD#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Voltage - Dropout (Typical): 0.31V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.5A Output Voltage: -1.22 V to -29.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Maximum Input Voltage: -30V Nominal Output Voltage (Min/Fixed): -1.22V Dropout Voltage-Max: 0.5V @ 1.5A Operating Supply Current: 2.4mA to 70mA PSRR: 65dB (120Hz) Maximum Output Voltage: -29.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT3015EMSE#TRPBF; LT3015IMSE#PBF; LT3015IMSE#TRPBF; LT3015EDD#PBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3015EDD#PBF - 94601-LT3015EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3015EDD#PBF
94601-LT3015EDD#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3015EDD#PBF 94601-LT3015EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 94601-LT3015EDD#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Voltage - Dropout (Typical): 0.31V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.5A Output Voltage: -1.22 V to -29.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Maximum Input Voltage: -30V Nominal Output Voltage (Min/Fixed): -1.22V Dropout Voltage-Max: 0.5V @ 1.5A Operating Supply Current: 2.4mA to 70mA PSRR: 65dB (120Hz) Maximum Output Voltage: -29.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT3015EMSE#TRPBF; LT3015IMSE#PBF; LT3015IMSE#TRPBF; LT3015EDD#PBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 94601-LT3015EDD#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Negative Adjustable
Voltage - Dropout (Typical): 0.31V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Output Voltage: -1.22 V to -29.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (3x3)
Maximum Input Voltage: -30V
Nominal Output Voltage (Min/Fixed): -1.22V
Dropout Voltage-Max: 0.5V @ 1.5A
Operating Supply Current: 2.4mA to 70mA
PSRR: 65dB (120Hz)
Maximum Output Voltage: -29.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LT3015EMSE#TRPBF; LT3015IMSE#PBF; LT3015IMSE#TRPBF; LT3015EDD#PBF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 94601-LT3015EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3015EDD#PBF
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data