Win Source Electronics Power Supplies Board Mount DCDC Converters - SPB03A-15 934750-SPB03A-15

Description
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 934750-SPB03A-15 Series: SPB03 (3W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 15V - - - 200mA 9V - 18V Input Package: Tube Package: 8-SIP Module, 7 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 1866-4782, SPB03A-15-ND
Request a Quote Datasheet
Description
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 934750-SPB03A-15 Series: SPB03 (3W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 15V - - - 200mA 9V - 18V Input Package: Tube Package: 8-SIP Module, 7 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 1866-4782, SPB03A-15-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - SPB03A-15 - 934750-SPB03A-15 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SPB03A-15
934750-SPB03A-15
Power Supplies Board Mount DCDC Converters - SPB03A-15 934750-SPB03A-15
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 934750-SPB03A-15 Series: SPB03 (3W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 15V - - - 200mA 9V - 18V Input Package: Tube Package: 8-SIP Module, 7 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 1866-4782, SPB03A-15-ND

Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 934750-SPB03A-15
Series: SPB03 (3W)
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 15V - - - 200mA 9V - 18V Input
Package: Tube
Package: 8-SIP Module, 7 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 1866-4782, SPB03A-15-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 934750-SPB03A-15
Product Name Power Supplies Board Mount DCDC Converters - SPB03A-15
Package Type Other; 8-SIP Module, 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products