Manufacturer: MEAN WELL USA Inc.
Win Source Part Number: 812465-SCW03B-15
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, SCP
Applications: ITE (Commercial)
Power (Watts): 3W
Voltage - Isolation: 1000V
Number of Outputs: 1
Voltage - Input (Min): 18V
Voltage - Output 1: 15V
Efficiency: 80%
Temperature Range - Operating: -40°C ~ 71°C (With Derating)
Dimension: 1.25" L x 0.80" W x 0.48" H (31.8mm x 20.3mm x 12.2mm)
Maximum Input Voltage: 36V
Manufacturer Package: 24-DIP Module, 8 Leads
Current - Output (Maximum): 200mA
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 812465-SCW03B-15 |
| Product Name | Power Supplies Board Mount DCDC Converters - SCW03B-15 |
| Package Type | DIP; Other; 24-DIP Module, 8 Leads |