Manufacturer: IndustrialeMart
Win Source Part Number: 930851-PS12-4DN
Series: PS
Operating Temperature Range: -25°C ~ 70°C (TA)
Package: Module
Package: Bag
Categories: Sensors
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.50.7000
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 930851-PS12-4DN |
| Product Name | Proximity Sensors - PS12-4DN |