Manufacturer: Luna Optoelectronics
Win Source Part Number: 778201-NSL-7910
Operating Temperature Range: -60°C ~ 75°C (TA)
Voltage - Max: 250Vpk
Family Name: NSL-7910
Wavelength: 615nm
Categories: Sensors, Transducers
Cell Resistance (Minimum) @ Dark: 1.5 MOhms @ 5 seconds
Cell Resistance @ Illuminance: 0.8 ~ 7.5 kOhms @ 21 lux
Introduction Date: August 29, 2000
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 500
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 778201-NSL-7910 |
| Product Name | Optical Sensors - Optical Sensors - Photo Detectors - CdS Cells - NSL-7910 |