Win Source Electronics Pulse Transformers - H1201DG 919942-H1201DG

Description
Manufacturer: Mentech Technology USA Inc. Win Source Part Number: 919942-H1201DG Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 1 (Unlimited) HTSUS: 8504.31.9000
Request a Quote Datasheet
Description
Manufacturer: Mentech Technology USA Inc. Win Source Part Number: 919942-H1201DG Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 1 (Unlimited) HTSUS: 8504.31.9000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H1201DG - 919942-H1201DG - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H1201DG
919942-H1201DG
Pulse Transformers - H1201DG 919942-H1201DG
Manufacturer: Mentech Technology USA Inc. Win Source Part Number: 919942-H1201DG Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 1 (Unlimited) HTSUS: 8504.31.9000

Manufacturer: Mentech Technology USA Inc.
Win Source Part Number: 919942-H1201DG
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Mounting: Through Hole
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.9000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 919942-H1201DG
Product Name Pulse Transformers - H1201DG
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - H2038DG - 873153-H2038DG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - G1811DG - 872494-G1811DG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - H2052DG - 873154-H2052DG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - H1604CG - 873149-H1604CG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details