Win Source Electronics Fixed Inductors - WPN201610MR33MT 903309-WPN201610MR33MT

Description
Manufacturer: Sunlord Win Source Part Number: 903309-WPN201610MR33 MT Series: WPN Operating Temperature Range: -40°C ~ 125°C Features: 330 nH Shielded Wirewound Inductor 3.4 A 38mOhm Max 0806 (2016 Metric) Package: 0806 (2016 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 0806 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Sunlord Win Source Part Number: 903309-WPN201610MR33 MT Series: WPN Operating Temperature Range: -40°C ~ 125°C Features: 330 nH Shielded Wirewound Inductor 3.4 A 38mOhm Max 0806 (2016 Metric) Package: 0806 (2016 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 0806 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - WPN201610MR33MT - 903309-WPN201610MR33MT - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - WPN201610MR33MT
903309-WPN201610MR33MT
Fixed Inductors - WPN201610MR33MT 903309-WPN201610MR33MT
Manufacturer: Sunlord Win Source Part Number: 903309-WPN201610MR33 MT Series: WPN Operating Temperature Range: -40°C ~ 125°C Features: 330 nH Shielded Wirewound Inductor 3.4 A 38mOhm Max 0806 (2016 Metric) Package: 0806 (2016 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 0806 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.8000

Manufacturer: Sunlord
Win Source Part Number: 903309-WPN201610MR33MT
Series: WPN
Operating Temperature Range: -40°C ~ 125°C
Features: 330 nH Shielded Wirewound Inductor 3.4 A 38mOhm Max 0806 (2016 Metric)
Package: 0806 (2016 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0806
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 903309-WPN201610MR33MT
Product Name Fixed Inductors - WPN201610MR33MT
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details