Win Source Electronics Fixed Inductors - DPV-1.0-330 902376-DPV-1.0-330

Description
Manufacturer: Talema Group LLC Win Source Part Number: 902376-DPV-1.0-330 Series: DP Operating Temperature Range: -40°C ~ 125°C Features: 330 µH Unshielded Toroidal Inductor 1 A 193mOhm Max Radial, Vertical Package: Radial, Vertical Package: Tray Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Talema Group LLC Win Source Part Number: 902376-DPV-1.0-330 Series: DP Operating Temperature Range: -40°C ~ 125°C Features: 330 µH Unshielded Toroidal Inductor 1 A 193mOhm Max Radial, Vertical Package: Radial, Vertical Package: Tray Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - DPV-1.0-330
902376-DPV-1.0-330
Fixed Inductors - DPV-1.0-330 902376-DPV-1.0-330
Manufacturer: Talema Group LLC Win Source Part Number: 902376-DPV-1.0-330 Series: DP Operating Temperature Range: -40°C ~ 125°C Features: 330 µH Unshielded Toroidal Inductor 1 A 193mOhm Max Radial, Vertical Package: Radial, Vertical Package: Tray Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Talema Group LLC
Win Source Part Number: 902376-DPV-1.0-330
Series: DP
Operating Temperature Range: -40°C ~ 125°C
Features: 330 µH Unshielded Toroidal Inductor 1 A 193mOhm Max Radial, Vertical
Package: Radial, Vertical
Package: Tray
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 902376-DPV-1.0-330
Product Name Fixed Inductors - DPV-1.0-330
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details