The TLP521X is an optically coupled isolator consisting of an infrared LED and an NPN silicon phototransistor in a 4-pin dual in-line plastic package. It provides 5000 V RMS isolation voltage and operates over a temperature range of -55°C to +110°C. The device meets UL and VDE safety approvals, is RoHS compliant, and has a collector-emitter breakdown voltage of 55 V. Current transfer ratio ranges from 50% to 600% at 5 mA forward current. Package dimensions align with standard DIP-4 form factors. The part is suitable for signal transmission between systems of differing potentials and is designed for through-hole mounting.
Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 900074-TLP521X
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms Channel 4-DIP
Package: 4-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: TLP521
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 900074-TLP521X |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - TLP521X |
| Package Type | SOT3; 4-DIP |