Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - CNY17-4XSM 1162640-CNY17-4XSM

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1162640-CNY17-4XSM Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2μs, 2μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 3μs, 2.3μs Family Name: CNY17-4X Categories: Isolators Manufacturer Homepage: www.isocom.com Manufacturer Package: 6-SMD Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 160% @ 10mA Current Transfer Ratio (Maximum): 320% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): 4N35S-TA1; 4N35S; 4N35S-TA; Introduction Date: July 30, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Communications & Networking, Industrial Quantity per package: 1,300
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1162640-CNY17-4XSM Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2μs, 2μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 3μs, 2.3μs Family Name: CNY17-4X Categories: Isolators Manufacturer Homepage: www.isocom.com Manufacturer Package: 6-SMD Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 160% @ 10mA Current Transfer Ratio (Maximum): 320% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): 4N35S-TA1; 4N35S; 4N35S-TA; Introduction Date: July 30, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Communications & Networking, Industrial Quantity per package: 1,300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY17-4XSM - 1162640-CNY17-4XSM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17-4XSM
1162640-CNY17-4XSM
Optoisolators - Transistor, Photovoltaic Output - CNY17-4XSM 1162640-CNY17-4XSM
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1162640-CNY17-4XSM Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2μs, 2μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 3μs, 2.3μs Family Name: CNY17-4X Categories: Isolators Manufacturer Homepage: www.isocom.com Manufacturer Package: 6-SMD Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 160% @ 10mA Current Transfer Ratio (Maximum): 320% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): 4N35S-TA1; 4N35S; 4N35S-TA; Introduction Date: July 30, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Communications & Networking, Industrial Quantity per package: 1,300

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 1162640-CNY17-4XSM
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 2μs, 2μs
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 3μs, 2.3μs
Family Name: CNY17-4X
Categories: Isolators
Manufacturer Homepage: www.isocom.com
Manufacturer Package: 6-SMD
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 160% @ 10mA
Current Transfer Ratio (Maximum): 320% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): 4N35S-TA1; 4N35S; 4N35S-TA;
Introduction Date: July 30, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Communications & Networking, Industrial
Quantity per package: 1,300

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1162640-CNY17-4XSM
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY17-4XSM
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CET6601 - 1161291-CET6601 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CED4201 - 1161036-CED4201 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEM4282 - 1161122-CEM4282 - Win Source Electronics
Specs
Package Type SOT3
View Details