Manufacturer: Sunlord
Win Source Part Number: 897097-SPH4018H2R2MT
Series: SPH
Operating Temperature Range: -40°C ~ 125°C
Features: 2.2 µH Shielded Wirewound Inductor 2.2 A 50mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.50.8000
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 897097-SPH4018H2R2MT |
| Product Name | Fixed Inductors - SPH4018H2R2MT |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |