Win Source Electronics Fixed Inductors - SPH3015H4R7MT 897092-SPH3015H4R7MT

Description
Manufacturer: Sunlord Win Source Part Number: 897092-SPH3015H4R7MT Series: SPH Operating Temperature Range: -40°C ~ 125°C Features: 4.7 µH Shielded Wirewound Inductor 1.3 A 115mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Sunlord Win Source Part Number: 897092-SPH3015H4R7MT Series: SPH Operating Temperature Range: -40°C ~ 125°C Features: 4.7 µH Shielded Wirewound Inductor 1.3 A 115mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPH3015H4R7MT - 897092-SPH3015H4R7MT - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SPH3015H4R7MT
897092-SPH3015H4R7MT
Fixed Inductors - SPH3015H4R7MT 897092-SPH3015H4R7MT
Manufacturer: Sunlord Win Source Part Number: 897092-SPH3015H4R7MT Series: SPH Operating Temperature Range: -40°C ~ 125°C Features: 4.7 µH Shielded Wirewound Inductor 1.3 A 115mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.50.8000

Manufacturer: Sunlord
Win Source Part Number: 897092-SPH3015H4R7MT
Series: SPH
Operating Temperature Range: -40°C ~ 125°C
Features: 4.7 µH Shielded Wirewound Inductor 1.3 A 115mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 897092-SPH3015H4R7MT
Product Name Fixed Inductors - SPH3015H4R7MT
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details