Win Source Electronics Common Mode Chokes - SDMM0806H-2-900T 894009-SDMM0806H-2-900T

Description
Manufacturer: Sunlord Win Source Part Number: 894009-SDMM0806H-2-9 00T Series: SDMM Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 100mA DCR 4Ohm Package: 0302 (0806 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks
Request a Quote Datasheet
Description
Manufacturer: Sunlord Win Source Part Number: 894009-SDMM0806H-2-9 00T Series: SDMM Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 100mA DCR 4Ohm Package: 0302 (0806 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - SDMM0806H-2-900T - 894009-SDMM0806H-2-900T - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - SDMM0806H-2-900T
894009-SDMM0806H-2-900T
Common Mode Chokes - SDMM0806H-2-900T 894009-SDMM0806H-2-900T
Manufacturer: Sunlord Win Source Part Number: 894009-SDMM0806H-2-9 00T Series: SDMM Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 100mA DCR 4Ohm Package: 0302 (0806 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks

Manufacturer: Sunlord
Win Source Part Number: 894009-SDMM0806H-2-900T
Series: SDMM
Operating Temperature Range: -40°C ~ 85°C
Features: 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 100mA DCR 4Ohm
Package: 0302 (0806 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 894009-SDMM0806H-2-900T
Product Name Common Mode Chokes - SDMM0806H-2-900T
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1370026-SDFL1608T180KTF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer
Core Material Ferrite
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1329012-MWSA0603S-4R7MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370333-SPH202012H3R3MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details