The SDM30-48S5 is a 30W DC-DC converter designed for board mounting applications. It provides a single output of 5V with a maximum current of 5A, suitable for input voltages ranging from 36V to 72V DC. The converter features a ripple and noise specification of 75mVp-p and maintains a voltage tolerance of ±2.0%. It offers good efficiency, typically around 80%, and includes protections for overload, overvoltage, and short circuits. Operating within a temperature range of -25°C to +85°C, the SDM30-48S5 is designed for reliability in various environments. It has an isolation voltage of 1kV DC and complies with several safety and EMC standards, making it suitable for industrial applications. The compact dimensions of 50.8mm x 50.8mm x 16mm and a weight of 0.1kg facilitate easy integration into existing systems.
Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 894005-SDM30-48S5
Series: SDM30 (30W)
Operating Temperature Range: -25°C ~ 85°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 5V - - - 5A 36V - 72V Input
Package: Box
Package: 8-DIP Module
Mounting: Through Hole
Family Name: SDM30
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1866-4456, SDM30-48S5-ND
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 894005-SDM30-48S5 |
| Product Name | Power Supplies Board Mount DCDC Converters - SDM30-48S5 |
| Package Type | DIP; Other; 8-DIP Module |