Win Source Electronics Power Supplies - Board Mount - DC DC Converters 985713-SKM50B-05

Description
Win Source Part Number: 985713-SKM50B-05 Category: Power Supplies - Board Mount>DC DC Converters Series: SKM50 (50W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 320 Power (Watts): 50 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 91% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 75°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.54" H (50.8mm x 25.4mm x 13.7mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: 1866-4652,SKM50B-05- ND Base Product Number: SKM50
Request a Quote Datasheet
Description
Win Source Part Number: 985713-SKM50B-05 Category: Power Supplies - Board Mount>DC DC Converters Series: SKM50 (50W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 320 Power (Watts): 50 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 91% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 75°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.54" H (50.8mm x 25.4mm x 13.7mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: 1866-4652,SKM50B-05- ND Base Product Number: SKM50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 985713-SKM50B-05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
985713-SKM50B-05
Power Supplies - Board Mount - DC DC Converters 985713-SKM50B-05
Win Source Part Number: 985713-SKM50B-05 Category: Power Supplies - Board Mount>DC DC Converters Series: SKM50 (50W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 320 Power (Watts): 50 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 91% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 75°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.54" H (50.8mm x 25.4mm x 13.7mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: 1866-4652,SKM50B-05- ND Base Product Number: SKM50

Win Source Part Number: 985713-SKM50B-05
Category: Power Supplies - Board Mount>DC DC Converters
Series: SKM50 (50W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 320
Power (Watts): 50 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 75°C (With Derating)
Dimension: 2.00" L x 1.00" W x 0.54" H (50.8mm x 25.4mm x 13.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: MEAN WELL USA Inc.
Other Names: 1866-4652,SKM50B-05-ND
Base Product Number: SKM50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 985713-SKM50B-05
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - LTM4630IY - 812279-LTM4630IY - Win Source Electronics
Specs
Package Type Other; 144-BBGA Module
Output Voltage 4.5 volts
Input Voltage 15 volts
View Details
Power Supplies Board Mount DCDC Converters - LTM8025EY#PBF - 811573-LTM8025EY#PBF - Win Source Electronics
Specs
Package Type Other; 70-BBGA Module
Output Voltage 3.6 volts
Input Voltage 36 volts
View Details